IDEA, Inc. 0348 Series JYC0348

Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet
Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0348 Series
JYC0348
0348 Series JYC0348
Reverse mount, all parts of LED mount below the surface of the PCB

Reverse mount, all parts of LED mount below the surface of the PCB

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC0348
Product Name 0348 Series
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle - ALMD-LL37-XZ002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
5 suppliers
LED White Lighting - 1416-L128-2790NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details