IDEA, Inc. Round Through-Hole Lamp IUGC 4250

Description
Round lamp, super bright, 1" leads, wide angle, clear
Description
Round lamp, super bright, 1" leads, wide angle, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUGC 4250
Round Through-Hole Lamp IUGC 4250
Round lamp, super bright, 1" leads, wide angle, clear

Round lamp, super bright, 1" leads, wide angle, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUGC 4250
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXL02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Illumination LEDs -  - Lumileds
Specs
LED Type White; Ambiance and CrispWhite
Color Temperature 2700 to 5700 K
Forward Current 40 to 160 milliamps
View Details