IDEA, Inc. J946B Series

Description
Right angle indicator, housing material is black nylon 6/6 rated UL94V0
Datasheet
Description
Right angle indicator, housing material is black nylon 6/6 rated UL94V0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J946B Series
J946B Series
Right angle indicator, housing material is black nylon 6/6 rated UL94V0

Right angle indicator, housing material is black nylon 6/6 rated UL94V0

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Name J946B Series
LED Package: T-1
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 60 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-3080NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details