The JEGC0158 is a miniature chip-type LED designed for surface mounting, conforming to the 1206 size specification, with dimensions of approximately 2.7 x 3.2 mm. It is available in two color options: Red and Super Yellow Green, both featuring a water-clear lens. The LED operates with a forward current rating of 25 mA and has a maximum power dissipation of 60 mW. It can withstand operating temperatures ranging from -40 to +85 °C and storage temperatures from -40 to +90 °C. The soldering temperature is rated at 260 °C for a duration of 5 seconds. In terms of optical characteristics, the luminous intensity for both color variants ranges from 18 to 45 mcd at a forward current of 20 mA. The viewing angle is 140 degrees, and the forward voltage is between 2.0 and 2.4 V at the same current level. The peak wavelengths are 639 nm for the Red variant and 575 nm for the Super Yellow Green variant. The device also has a reverse voltage rating of 5 V and an electrostatic discharge rating of 2000 V. This product is suitable for applications requiring compact LED solutions with reliable performance across a range of environmental conditions.
Surface mount, miniature chip type, tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | JEGC0158 |
| Product Name | 0158 Series |
| LED Package: | 1206 |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 140 degrees |
| Optical Power Output | 60 milliwatts |