IYGW 9353-2 -- BI-COLOR THROUGH-HOLE LAMP
IDEA, Inc.
Bi-Color Through-Hole Lamp
IYGW 9353-2
Description
Bi-color, 3-leaded
Description
Bi-color, 3-leaded
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IYGW 9353-2 |
|
Product Name
|
Bi-Color Through-Hole Lamp |
|
LED Type
|
Yellow; Green; Multi-Colored
|
|
Peak Wavelength
|
585 nm (5850 Å)
|
|
Viewing Angle
|
110 degrees
|
|
Luminous Intensity
|
3.5 milliCandela
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1090 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Type
Blue; Blue
Peak Wavelength
470 nm (4700 Å)
Viewing Angle
150 degrees
View Details
4 suppliers
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
4000 K
View Details