IDEA, Inc. Rectangular Through-Hole Lamp IHD 7351

Description
3 x 3 mm, square, 1" leads
Description
3 x 3 mm, square, 1" leads

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Rectangular Through-Hole Lamp
IHD 7351
Rectangular Through-Hole Lamp IHD 7351
3 x 3 mm, square, 1" leads

3 x 3 mm, square, 1" leads

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHD 7351
Product Name Rectangular Through-Hole Lamp
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3580HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details