The IVYC0938 is a surface mount LED from the 0938 Series by IDEA, Inc., designed for high performance with a reflector type. It emits yellow light with a peak wavelength of 585 nm and has a typical forward voltage of 2.0 to 2.8 V at a forward current of 20 mA. The device operates within a temperature range of -40 °C to +85 °C and can withstand a storage temperature of up to 90 °C. It is packaged in EIA481 tape and reel format, facilitating automated assembly processes. The LED has a maximum power dissipation of 70 mW and a luminous intensity of 12 mcd at the specified forward current. This product is suitable for applications requiring compact, efficient lighting solutions.
Surface mount, reflector type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IVYC0938 |
| Product Name | 0938 Series |
| LED Type | Yellow |
| Peak Wavelength | 585 nm (5850 Å) |
| Viewing Angle | 130 degrees |
| Optical Power Output | 70 milliwatts |