IDEA, Inc. 0938 Series ISRVGC0938

Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet
Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
ISRVGC0938
0938 Series ISRVGC0938
Surface mount, reflector type, available in tape and reel packaging

Surface mount, reflector type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRVGC0938
Product Name 0938 Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Optical Power Output 100 milliwatts
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 1416-L128-3580CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers