IDEA, Inc. J611B/X-UL Series J611B/I-UL

Description
Right angle indicator with leads left uncut
Datasheet
Description
Right angle indicator with leads left uncut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J611B/X-UL Series
J611B/I-UL
J611B/X-UL Series J611B/I-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J611B/I-UL
Product Name J611B/X-UL Series
LED Package: T-1
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers