IDEA, Inc. Round Through-Hole Lamp IUSOC 4381

Description
Round lamp, super bright, 1" leads, clear
Description
Round lamp, super bright, 1" leads, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUSOC 4381
Round Through-Hole Lamp IUSOC 4381
Round lamp, super bright, 1" leads, clear

Round lamp, super bright, 1" leads, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUSOC 4381
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details
LED White Lighting - 1416-L128-3080EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers