IDEA, Inc. 4251 K Series KYC4251-7

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 K Series
KYC4251-7
4251 K Series KYC4251-7
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYC4251-7
Product Name 4251 K Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 10 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LEDs - 2080514 - RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Number of Array Elements 3
View Details
5 suppliers
LED White Lighting - 1416-L128-4090EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers