IDEA, Inc. Round Through-Hole Lamp IURC 5361-1

Description
Round lamp, super bright, clear
Description
Round lamp, super bright, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IURC 5361-1
Round Through-Hole Lamp IURC 5361-1
Round lamp, super bright, clear

Round lamp, super bright, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IURC 5361-1
Product Name Round Through-Hole Lamp
LED Package: 10 mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers
LED White Lighting - 1416-L128-4080SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details