IDEA, Inc. Round Through-Hole Lamp IYD 5251

Description
Round lamp, diffused
Description
Round lamp, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IYD 5251
Round Through-Hole Lamp IYD 5251
Round lamp, diffused

Round lamp, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 5251
Product Name Round Through-Hole Lamp
LED Package: 10 mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 1416-L128-4090HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details