IDEA, Inc. 0938 Series IURC0938*

Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet
Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
IURC0938*
0938 Series IURC0938*
Surface mount, reflector type, available in tape and reel packaging

Surface mount, reflector type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IURC0938*
Product Name 0938 Series
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
LED White Lighting - 1416-L128-4090EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers