IDEA, Inc. 2351 Series JYC2351

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
2351 Series
JYC2351
2351 Series JYC2351
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC2351
Product Name 2351 Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 40 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3F2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4000 K
View Details
3 suppliers
LED Indication - Discrete - 67-1821-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 430 to 636 nm (4300 to 6360 Å)
View Details
2 suppliers