IDEA, Inc. 4381 J Series JRC4381

Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet
Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4381 J Series
JRC4381
4381 J Series JRC4381
Tapered lens, operating temperature range of -30°C to +85°C

Tapered lens, operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRC4381
Product Name 4381 J Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 6 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers