IDEA, Inc. 0168 Series JDC0168

Description
Surface mount, very small, available in tape and reel packaging
Datasheet
Description
Surface mount, very small, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0168 Series
JDC0168
0168 Series JDC0168
Surface mount, very small, available in tape and reel packaging

Surface mount, very small, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JDC0168
Product Name 0168 Series
LED Package: 402
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LEDs - 2758940P - RS Components, Ltd.
Specs
Forward Voltage 2.8 volts
View Details
2 suppliers
LED White Lighting - 1416-L128-3580EB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers