IDEA, Inc. 0280 Series IVYC0280

Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet
Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0280 Series
IVYC0280
0280 Series IVYC0280
Surface mount, subminiature package, axial or gull wing leads available

Surface mount, subminiature package, axial or gull wing leads available

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVYC0280
Product Name 0280 Series
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 150 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
LED White Lighting - 1416-L128-2280NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details