IDEA, Inc. J61B Series J61B/I

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J61B Series
J61B/I
J61B Series J61B/I
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J61B/I
Product Name J61B Series
LED Package: T-1
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details