IDEA, Inc. 2381 Series JOC2381

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
2381 Series
JOC2381
2381 Series JOC2381
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JOC2381
Product Name 2381 Series
LED Package: T-1
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 25 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-4178-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 458 to 623 nm (4580 to 6230 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4080EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers