The IVRD0158 is a surface mount LED from the 0158 Series by IDEA, Inc., designed in a miniature chip type format with a 1206 package size, measuring approximately 1.6x3.2 mm. It emits red light with a peak wavelength of 640 nm and has a typical forward voltage of 2.0 to 2.8 V at a forward current of 20 mA. The device operates within an ambient temperature range of -40 °C to +85 °C and can withstand a storage temperature range of -40 °C to +90 °C. It is suitable for reflow soldering with a maximum temperature of 260 °C for 5 seconds. The product is available in tape and reel packaging, with 2000 pieces per reel, making it convenient for automated assembly processes.
Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IVRD0158 |
| Product Name | 0158 Series |
| LED Package: | 1206 |
| LED Type | Red |
| Peak Wavelength | 640 nm (6400 Å) |
| Viewing Angle | 140 degrees |
| Optical Power Output | 70 milliwatts |