IDEA, Inc. Round Through-Hole Lamp IYC 4251

Description
Round lamp, water clear
Description
Round lamp, water clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IYC 4251
Round Through-Hole Lamp IYC 4251
Round lamp, water clear

Round lamp, water clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYC 4251
Product Name Round Through-Hole Lamp
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers
LED White Lighting - 1416-L128-2780EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers