IDEA, Inc. 0428 Series IUBC0428

Description
Surface mount, miniature lens type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature lens type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0428 Series
IUBC0428
0428 Series IUBC0428
Surface mount, miniature lens type, available in tape and reel packaging

Surface mount, miniature lens type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0428
Product Name 0428 Series
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 30 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
OSLON® Square LED - GW CSSRM1.CC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Viewing Angle 150 degrees
Forward Current 0.1000 milliamps
View Details