IDEA, Inc. 4251 K Series KOC4251-6

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 K Series
KOC4251-6
4251 K Series KOC4251-6
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KOC4251-6
Product Name 4251 K Series
LED Package: T-1-3/4
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 10 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
4 POS,RED LED - AM2520EG/4ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
LED Indication - Discrete - 1497-XZCBD45S-9CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details