IDEA, Inc. Round Through-Hole Lamp IYD 4251

Description
Round lamp, 1" leads, diffused
Datasheet
Description
Round lamp, 1" leads, diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IYD 4251
Round Through-Hole Lamp IYD 4251
Round lamp, 1" leads, diffused

Round lamp, 1" leads, diffused

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 4251
Product Name Round Through-Hole Lamp
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
Optical Power Output 85 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758947 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
LED White Lighting - 1416-L128-4080SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details