IDEA, Inc. J61UDB/X Series J61UDB/G

Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J61UDB/X Series
J61UDB/G
J61UDB/X Series J61UDB/G
Lamp located 2.3 mm above the PCB, pinout reverse optional

Lamp located 2.3 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J61UDB/G
Product Name J61UDB/X Series
LED Package: T-1
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
3W Mini High Power LED - ASMT-JH30-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details
LED White Lighting - 1416-L128-2790SA35ADKD1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details