IDEA, Inc. Round Through-Hole Lamp IURC 4381/H2

Description
Round lamp, super bright, 1" leads, clear
Description
Round lamp, super bright, 1" leads, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IURC 4381/H2
Round Through-Hole Lamp IURC 4381/H2
Round lamp, super bright, 1" leads, clear

Round lamp, super bright, 1" leads, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IURC 4381/H2
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details
LED White Lighting - 1416-L128-3090HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details