IDEA, Inc. Round Through-Hole Lamp IUYC 4250

Description
Round lamp, super bright, 1" leads, wide angle, clear
Description
Round lamp, super bright, 1" leads, wide angle, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUYC 4250
Round Through-Hole Lamp IUYC 4250
Round lamp, super bright, 1" leads, wide angle, clear

Round lamp, super bright, 1" leads, wide angle, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUYC 4250
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
Specs
LED Package: Mini PLCC-2
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4080HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers