IDEA, Inc. J261B Series J261B/G

Description
LED located 0.2" from the PCB, pinout reverse optional
Datasheet
Description
LED located 0.2" from the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J261B Series
J261B/G
J261B Series J261B/G
LED located 0.2" from the PCB, pinout reverse optional

LED located 0.2" from the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J261B/G
Product Name J261B Series
LED Package: T-1
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Color Lighting - 516-4335-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Blue
Viewing Angle 130 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-3580EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers