IDEA, Inc. Round Through-Hole Lamp IUGC 4381/H2

Description
Round lamp, super bright, 1" leads, clear
Description
Round lamp, super bright, 1" leads, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUGC 4381/H2
Round Through-Hole Lamp IUGC 4381/H2
Round lamp, super bright, 1" leads, clear

Round lamp, super bright, 1" leads, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUGC 4381/H2
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details