The IUGC0178 is a surface mount LED from the 0178 Series by IDEA, Inc., designed in a miniature chip type with an 0805 package size, measuring approximately 1.5 x 2.0 mm. It is available in tape and reel packaging, containing around 2000 pieces per reel, making it suitable for automated assembly processes. This LED emits green light with a peak wavelength of 570 nm and has a typical forward voltage of 2.1 to 2.8 V at a forward current of 20 mA. The device operates within an ambient temperature range of -40 °C to +85 °C and can withstand a storage temperature range of -40 °C to +90 °C. It is rated for a maximum reflow soldering temperature of 260 °C for a duration of 5 seconds. Engineers considering this product should note its electrical characteristics, including a maximum forward current of 30 mA and a luminous intensity of 9 to 18 mcd at 20 mA. The IUGC0178 is suitable for applications requiring compact and efficient lighting solutions in various electronic devices.
Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IUGC0178 |
| Product Name | 0178 Series |
| LED Package: | 805 |
| LED Type | Green |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 140 degrees |
| Optical Power Output | 70 milliwatts |