IDEA, Inc. 5323 K Series KSGC5323

Description
Elliptical wide angle lamp
Datasheet
Description
Elliptical wide angle lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
5323 K Series
KSGC5323
5323 K Series KSGC5323
Elliptical wide angle lamp

Elliptical wide angle lamp

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KSGC5323
Product Name 5323 K Series
LED Type Blue
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 80 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-4085-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3580EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers