IDEA, Inc. 4381 J Series JDC4381

Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet
Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4381 J Series
JDC4381
4381 J Series JDC4381
Tapered lens, operating temperature range of -30°C to +85°C

Tapered lens, operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JDC4381
Product Name 4381 J Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 6 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-3482-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2780HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details