IID 5251 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IID 5251
Description
Round lamp, diffused
Description
Round lamp, diffused
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IID 5251 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Package:
|
10 mm
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
635 nm (6350 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Yellow; Yellow
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Viewing Angle
35 degrees
View Details