IDEA, Inc. 058X Series JOC058X

Description
Surface mount, available with various lead types
Datasheet
Description
Surface mount, available with various lead types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
058X Series
JOC058X
058X Series JOC058X
Surface mount, available with various lead types

Surface mount, available with various lead types

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JOC058X
Product Name 058X Series
LED Package: T-5/8
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-3580EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers