IDEA, Inc. 4251 J Series IUBC4251-7

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 J Series
IUBC4251-7
4251 J Series IUBC4251-7
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC4251-7
Product Name 4251 J Series
LED Package: T-1
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details
LED White Lighting - 1416-L128-4090SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details