The IVRD0178 is a surface mount LED from the 0178 Series by IDEA, Inc., designed in a miniature chip type with an 0805 package size, measuring approximately 1.5 x 2.0 mm. It is available in tape and reel packaging, containing around 2000 pieces per reel, making it suitable for automated assembly processes. This LED emits red light with a peak wavelength of 640 nm and has a typical forward voltage of 2.4 V at a forward current of 20 mA. The device operates within a temperature range of -40 °C to +85 °C and can withstand a reflow soldering temperature of up to 260 °C for a maximum of 5 seconds. The absolute maximum ratings include a forward current of 70 mA and a reverse voltage of 5 V. Engineers considering the IVRD0178 should note its compact size, thermal performance, and suitability for various applications requiring red illumination.
Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IVRD0178 |
| Product Name | 0178 Series |
| LED Package: | 805 |
| LED Type | Red |
| Peak Wavelength | 640 nm (6400 Å) |
| Viewing Angle | 160 degrees |
| Optical Power Output | 70 milliwatts |