IDEA, Inc. 059X Series IUBC059X7

Description
Surface mount, available with various lead types
Datasheet
Description
Surface mount, available with various lead types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
059X Series
IUBC059X7
059X Series IUBC059X7
Surface mount, available with various lead types

Surface mount, available with various lead types

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC059X7
Product Name 059X Series
LED Package: T-5/8
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 25 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3095HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details