IDEA, Inc. J61XB Series

Description
LEDs located on 4.57 mm centers, pinout reverse optional
Datasheet
Description
LEDs located on 4.57 mm centers, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J61XB Series
J61XB Series
LEDs located on 4.57 mm centers, pinout reverse optional

LEDs located on 4.57 mm centers, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Name J61XB Series
LED Package: T-1
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 60 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED Indication - Discrete - 67-1871-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details