IDEA, Inc. Round Through-Hole Lamp IYD 2391

Description
Round lamp, 1" leads, diffused
Description
Round lamp, 1" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IYD 2391
Round Through-Hole Lamp IYD 2391
Round lamp, 1" leads, diffused

Round lamp, 1" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 2391
Product Name Round Through-Hole Lamp
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-3590CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers