IDEA, Inc. Bi-Color Through-Hole Lamp IHGW 4451

Description
Bi-color, 4.7 mm, round, 2-leaded
Description
Bi-color, 4.7 mm, round, 2-leaded

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Bi-Color Through-Hole Lamp
IHGW 4451
Bi-Color Through-Hole Lamp IHGW 4451
Bi-color, 4.7 mm, round, 2-leaded

Bi-color, 4.7 mm, round, 2-leaded

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHGW 4451
Product Name Bi-Color Through-Hole Lamp
LED Type Red; Green; Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 90 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers