IDEA, Inc. 5323 K Series KYC5323-5

Description
Elliptical wide angle lamp
Datasheet
Description
Elliptical wide angle lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
5323 K Series
KYC5323-5
5323 K Series KYC5323-5
Elliptical wide angle lamp

Elliptical wide angle lamp

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYC5323-5
Product Name 5323 K Series
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 80 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details