IDEA, Inc. 4251 J Series IUWC4251

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 J Series
IUWC4251
4251 J Series IUWC4251
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUWC4251
Product Name 4251 J Series
LED Package: T-1
LED Type White
Viewing Angle 20 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-3590EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers