Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
IDEA, INC.
IUWC2381 -- 2381 SERIES
IDEA, Inc.
2381 Series
IUWC2381
Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet
Suppliers
Company
Product
Description
Supplier Links
IDEA, Inc.
Brea, CA, USA
2381 Series
IUWC2381
2381 Series
IUWC2381
Operating temperature range of -30°C to +85°C
Operating temperature range of -30°C to +85°C
Supplier's Site
Datasheet
Technical Specifications
IDEA, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
IUWC2381
Product Name
2381 Series
LED Package:
T-1
LED Type
White
Viewing Angle
25 degrees
Optical Power Output
120 milliwatts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
IR LEDs
2103075
Specs
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Number of Array Elements
1
View Details
Broadcom Inc.
LED Indication - Discrete
ASMT-UBB5-NS8Q2
Specs
LED Package:
2-PLCC
LED Type
Blue
Peak Wavelength
467 nm (4670 Å)
View Details
3
suppliers
Lumileds
LED White Lighting
L128-3580CB3500005
Specs
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
3500 K
View Details
2
suppliers