IHT 4251 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IHT 4251
Description
Round lamp, transparent
Description
Round lamp, transparent
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IHT 4251 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Type
|
Red
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3 x 2 x 1mm
LED Type
Ultraviolet
Peak Wavelength
405 nm (4050 Å)
View Details
Forward Voltage
3.1 volts
Number of Array Elements
1
View Details
2 suppliers
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
4000 K
View Details
2 suppliers