IDEA, Inc. 0358 Series JRC0358

Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet
Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0358 Series
JRC0358
0358 Series JRC0358
Reverse mount, all parts of LED mount below the surface of the PCB

Reverse mount, all parts of LED mount below the surface of the PCB

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRC0358
Product Name 0358 Series
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-3895-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 90 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-2290EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers