IDEA, Inc. 0678 Series JRGC0678

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0678 Series
JRGC0678
0678 Series JRGC0678
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRGC0678
Product Name 0678 Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Luminous Intensity 61 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
3 suppliers
LED White Lighting - 1416-1927-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers