IDEA, Inc. 0158 Series IUYC0158

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0158 Series
IUYC0158
0158 Series IUYC0158
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUYC0158
Product Name 0158 Series
LED Package: 1206
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-3590SA35A00G1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details