IDEA, Inc. 0280 Series IVRC0280

Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet
Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0280 Series
IVRC0280
0280 Series IVRC0280
Surface mount, subminiature package, axial or gull wing leads available

Surface mount, subminiature package, axial or gull wing leads available

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVRC0280
Product Name 0280 Series
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 150 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - ASMT-RH45-AQ502 - 048589-ASMT-RH45-AQ502 - Win Source Electronics
Specs
LED Type Red; Red
Viewing Angle 145 degrees
Lens Type Flat Lens
View Details
3 suppliers
LED White Lighting - 1416-L128-4090SA35A1KF1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details