IDEA, Inc. 0428 Series JRC0428

Description
Surface mount, miniature lens type, tape and reel packaging
Datasheet
Description
Surface mount, miniature lens type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0428 Series
JRC0428
0428 Series JRC0428
Surface mount, miniature lens type, tape and reel packaging

Surface mount, miniature lens type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRC0428
Product Name 0428 Series
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 3 volts
View Details
5 suppliers
LED White Lighting - 1416-L128-3580CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers